Status: | Unknown |
---|---|
Series: | 22 Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 250VAC |
Contact Configuration | DPST-NO DPDT-NC |
No. of Poles | 4 Pole |
Switching Power AC3 | 4kW |
Switching Current AC1 | - |
Coil Voltage VAC Nom | 12V |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | 25A |
Switching Current AC3 | 10A |
Product Range | 22 Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CE |
Coil Voltage | 12V |
Contact Current | 25A |
Contact Current Max | 25A |
Contact Material | Silver Nickel |
Contact Voltage AC Nom | 250V |
Contact Voltage VAC | 250V |
External Depth | 60.8mm |
External Height | 84mm |
External Width | 35mm |
Nom Operating Power | 2VA |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Relay Terminals | Screw |
Relay Type | Modular |
Termination Type | Screw |
Finder Contactor, 2NO / 2NC, 12V, 25A, 6.25kVA | Distrelec |
Modular contactor 2NO/2NC 25A 12Vac/dc | Finder 22.34.0.012.4620 | RS Americas |
Modular contactor 2NO/2NC 25A 12Vac/dc | RS |
Contactor, Dpst-No, Dpdt-Nc, Din Rail, 12 V, 12 V Rohs Compliant: Yes |Finder 22.34.0.012.4620 | Newark Electronics |
RELAY, 2NO, 2NC, 250VAC, 25A | element14 |
Where can I find additional details, specifications and documents for a 22.34.0.012.4620?
Additional datasheets, footprints and schematics for 22.34.0.012.4620 are listed on our Part Details page. You can also find images and similar parts to 22.34.0.012.4620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22.34.0.012.4620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22.34.0.012.4620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22.34.0.012.4620 fall under?
The 22.34.0.012.4620 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 22.34.0.012.4620 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22.34.0.012.4620 you can contact the distributor directly for product support, shipping queries etc.
Is the 22.34.0.012.4620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22.34.0.012.4620 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 22.34.0.012.4620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22.34.0.012.4620 often in real-time on the comparison pages.
What if I can't find stock of 22.34.0.012.4620?
You can fill out our help required form which you can use to request a quote for 22.34.0.012.4620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.