Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
External Height | 9" |
---|---|
External Width | 11" |
External Depth | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Width | 12.7mm |
---|---|
For Use With | Kroy DuraType 240SE & 244RS Series Printers |
Colour | White on Black |
External Width | 0.5" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 22-27520?
Additional datasheets, footprints and schematics for 22-27520 are listed on our Part Details page. You can also find images and similar parts to 22-27520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-27520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-27520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-27520 fall under?
The 22-27520 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 22-27520 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-27520 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-27520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-27520 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 22-27520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-27520 often in real-time on the comparison pages.
What if I can't find stock of 22-27520?
You can fill out our help required form which you can use to request a quote for 22-27520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.