Status: | Unknown |
---|---|
Series: | 219 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | DPDT, DPST-NO |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | 219 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Coil Current | 200mA |
RoHS Compliant | Yes |
Relay, Dpdt-No, 240Vac, 28Vdc, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 219BBXPLM-24A?
Additional datasheets, footprints and schematics for 219BBXPLM-24A are listed on our Part Details page. You can also find images and similar parts to 219BBXPLM-24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 219BBXPLM-24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 219BBXPLM-24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 219BBXPLM-24A fall under?
The 219BBXPLM-24A is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 219BBXPLM-24A when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 219BBXPLM-24A you can contact the distributor directly for product support, shipping queries etc.
Is the 219BBXPLM-24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 219BBXPLM-24A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 219BBXPLM-24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 219BBXPLM-24A often in real-time on the comparison pages.
What if I can't find stock of 219BBXPLM-24A?
You can fill out our help required form which you can use to request a quote for 219BBXPLM-24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.