Status: | Unknown |
---|---|
Series: | 219 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO, DPST-NC |
---|---|
Coil Voltage | 125VDC |
Contact Current | 10A |
Product Range | 219 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
RoHS Compliant | No |
Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A | Newark Electronics |
Power Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 219ABAP-115/125VDC?
Additional datasheets, footprints and schematics for 219ABAP-115/125VDC are listed on our Part Details page. You can also find images and similar parts to 219ABAP-115/125VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 219ABAP-115/125VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 219ABAP-115/125VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 219ABAP-115/125VDC fall under?
The 219ABAP-115/125VDC is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 219ABAP-115/125VDC when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 219ABAP-115/125VDC you can contact the distributor directly for product support, shipping queries etc.
Is the 219ABAP-115/125VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 219ABAP-115/125VDC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for 219ABAP-115/125VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 219ABAP-115/125VDC often in real-time on the comparison pages.
What if I can't find stock of 219ABAP-115/125VDC?
You can fill out our help required form which you can use to request a quote for 219ABAP-115/125VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.