Status: | Unknown |
---|---|
Series: | 2199R5 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | 2199R5 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Current Rating | 1A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Row Pitch | 1.27mm |
Termination Method | Solder |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
Status: | Unknown |
---|---|
Series: | 2199R5 Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 20Contacts |
Contact Termination Type | Through Hole |
Product Range | 2199R5 Series |
RoHS Compliant | Yes |
Board-Board Connector, Header, 20 Position, 2Row | Newark Electronics |
HEADER, 2 ROW, R/ANGLE, 20WAY | element14 |
Where can I find additional details, specifications and documents for a 2199R5-20G-301523?
Additional datasheets, footprints and schematics for 2199R5-20G-301523 are listed on our Part Details page. You can also find images and similar parts to 2199R5-20G-301523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199R5-20G-301523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199R5-20G-301523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199R5-20G-301523 fall under?
The 2199R5-20G-301523 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2199R5-20G-301523 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199R5-20G-301523 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199R5-20G-301523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199R5-20G-301523 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2199R5-20G-301523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199R5-20G-301523 often in real-time on the comparison pages.
What if I can't find stock of 2199R5-20G-301523?
You can fill out our help required form which you can use to request a quote for 2199R5-20G-301523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.