Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | .15A |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .1 – .2µm, 3.937 – 7.87µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Height Above PC Board | .055in, 1.4mm |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 1.6mm, .063in |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 3500 |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Connectors 4 pins 1.6P 1.4H BtoB connector | Rapid Electronics |
CONNECTOR, HEADER, 4POS, 2ROW, 1.6MM | Farnell |
Board-To-Board Connector, Surface Mount, 4, 1.6 Mm, Gold Plated Contacts |Te Connectivity 2199172-1 | Newark Electronics |
4 PINS 1.6P 1.4H BTOB CONNECTOR | Avnet America |
Where can I find additional details, specifications and documents for a 2199172-1?
Additional datasheets, footprints and schematics for 2199172-1 are listed on our Part Details page. You can also find images and similar parts to 2199172-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199172-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199172-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199172-1 fall under?
The 2199172-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Compression Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2199172-1 when available in the Compression Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199172-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199172-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199172-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2199172-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199172-1 often in real-time on the comparison pages.
What if I can't find stock of 2199172-1?
You can fill out our help required form which you can use to request a quote for 2199172-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.