Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ejector Type | Standard |
---|---|
Module Orientation | Vertical |
Number of Positions | 288 |
Contact Current Rating (Max) | .75A |
Centerline (Pitch) | .0334in, .85mm |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Method | Hard Tray |
Connector System | Board-to-Bus Bar |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) 4 |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DDR4 DIMM 288 Pin SMT type DRAM Type: Double Data Rate (DDR) 4 Connector System: Board-to-Bus Bar Number of Positions: 288 Termination Method to Printed Circuit Board: Surface Mount Module Orientation: Vertical Double Data Rate (DDR) 4 Board-to-Bus Bar 288 Surface Mount | Ddr4 Dimm Socket | Part Number: 2199155-3 | Internal Number: 2199155-3 | TE Connectivity | TE Store |
Conn DDR4 DIMM Socket SKT 288 POS 0.85mm Solder ST SMD | Avnet America |
DDR4 DIMM 288 Pin SMT type, DIMM Sockets | TE Connectivity 2199155-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2199155-3?
Additional datasheets, footprints and schematics for 2199155-3 are listed on our Part Details page. You can also find images and similar parts to 2199155-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199155-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199155-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199155-3 fall under?
The 2199155-3 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2199155-3 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199155-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199155-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199155-3 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 2199155-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199155-3 often in real-time on the comparison pages.
What if I can't find stock of 2199155-3?
You can fill out our help required form which you can use to request a quote for 2199155-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.