Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
No. of Contacts | 118Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR, I/O, RCPT, 118POS, SMT | Farnell |
I/O Connectors Rec Assy For 0.635 Bay Conn |Amp Te Connectivity 2199022-1 | Newark Electronics |
I/O Connectors REC ASSY FOR 0.635 BAY CONN | Rapid Electronics |
TE Connectivity Conn SCSI RCP 118 POS 0.635mm Solder RA SMD 118 Terminal 1 Port Reel | Distrelec |
Where can I find additional details, specifications and documents for a 2199022-1 .?
Additional datasheets, footprints and schematics for 2199022-1 . are listed on our Part Details page. You can also find images and similar parts to 2199022-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199022-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199022-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199022-1 . fall under?
The 2199022-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2199022-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199022-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2199022-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199022-1 . have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2199022-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199022-1 . often in real-time on the comparison pages.
What if I can't find stock of 2199022-1 .?
You can fill out our help required form which you can use to request a quote for 2199022-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.