Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
640,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
640,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
640,000
in stock
|
Buy Now | |
Farnell
from US$0.17
|
512,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | Yes |
Contact Length | .094in, 2.4mm |
Contact Working Range (High) | .7mm, .028in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Working Range (Low) | .039in, 1mm |
Contact Width | 1.05mm, .041in |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | 1.2mm, .047in |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 8000 |
Connector System | Board-to-Board |
Scalable | No |
Spring Finger Type | Preloaded - C-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Emi Gaskets, Sheets, Absorbers&shielding Shield |Amp Te Connectivity 2199001-1 | Newark Electronics |
SHIELD FINGER, 1.2MM, GOLD | Farnell |
Connector Accessories Spring Finger Copper Alloy Gold Over Nickel Embossed T/R | Avnet America |
SHIELD FINGER 1210 EMBOSS PACKING, PCB Spring Contacts | TE Connectivity 2199001-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2199001-1?
Additional datasheets, footprints and schematics for 2199001-1 are listed on our Part Details page. You can also find images and similar parts to 2199001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199001-1 fall under?
The 2199001-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2199001-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199001-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2199001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199001-1 often in real-time on the comparison pages.
What if I can't find stock of 2199001-1?
You can fill out our help required form which you can use to request a quote for 2199001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.