Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.55
Cable Construction | PVC Stranded, Stranded |
---|---|
Conductor Material | Annealed Copper |
Keyed | No |
Configuration | Double-Ended |
Wiring Pattern | Cat 5e |
Wire Size | .129mm², .129 – .205mm², 26 – 24AWG, .14mm², 26AWG |
Overall Outside Cable Diameter | .25in, 6.5mm |
Cable Assembly Length | 22.9658ft, 7m |
実装方法 | Loose Piece, Bag |
Connector Type | Plug |
Shielded | Yes |
Product Type | Cable Assembly, Connector |
Boot | With |
Performance Category | Cat 5e |
Connector Type (End B) | Plug |
Connector Type (End A) | Plug |
Product Style | Industrial Ethernet Plug to Ethernet IP 20 Field Installation Plug |
Operating Temperature Range | -20 – 60°C |
Cordset. Ind Eth. ODVA Variant 1 | Rapid Electronics |
TE Connectivity Cordset Ind Eth ODVA Variant 1 Ethernet | Distrelec |
Cordset, Ind Eth, Odva Variant 1 |Te Connectivity 2-1986381-3 | Newark Electronics |
Cable Assembly Ethernet 7m RJ-45 to RJ-45 PL-PL | Avnet America |
Connector, Cordset, Ind Eth, Odva Variant 1 | TE Connectivity 2-1986381-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1986381-3?
Additional datasheets, footprints and schematics for 2-1986381-3 are listed on our Part Details page. You can also find images and similar parts to 2-1986381-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1986381-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1986381-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1986381-3 fall under?
The 2-1986381-3 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-1986381-3 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1986381-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1986381-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1986381-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-1986381-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1986381-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1986381-3?
You can fill out our help required form which you can use to request a quote for 2-1986381-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.