Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
102
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
30,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
102
in stock
|
Buy Now | |
element14
from US$0.18
|
102
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (27-Jun-2018) |
---|
Switch, SPST-NO, Top Actuated, Surface Mount, Gull Wing, Off-Mom, FSMJSMA Series | TE Connectivity 2-1977223-4 | RS Americas |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switch, 0.05A, 24Vdc, 160Gf, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 2-1977223-4 | Newark Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 160GF, SMD | element14 |
FSM8JSMASTR=6MM TACT SWITCH | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1000000Cycle 1.57N SMD T/R | Avnet America |
Pushbutton Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 2-1977223-4 .?
Additional datasheets, footprints and schematics for 2-1977223-4 . are listed on our Part Details page. You can also find images and similar parts to 2-1977223-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1977223-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1977223-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1977223-4 . fall under?
The 2-1977223-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-1977223-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1977223-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1977223-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1977223-4 . have stock available?
Authorised distributors including RS Americas, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 2-1977223-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1977223-4 . often in real-time on the comparison pages.
What if I can't find stock of 2-1977223-4 .?
You can fill out our help required form which you can use to request a quote for 2-1977223-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.