Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
2,859
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
9,176
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
9,176
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
9,176
in stock
|
Buy Now | |
element14
from US$0.19
|
2,859
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tactile Switches 6Mm Acthigh Temp Tact Switch |Amp Te Connectivity 2-1977120-7 | Newark Electronics |
Tactile Switches 6MM ACTHIGH TEMP TACT SWITCH | Rapid Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 160GF, TH | Farnell |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, TH | element14 |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 1.57N Thru-Hole | Avnet America |
Switch, Fsm14Jhx=6Mm Tact Switch, High Temp | TE Connectivity 2-1977120-7 | RS Americas |
FSM14JHX=6MM TACT SWITCH, HIGH TEMP | Boersig |
Where can I find additional details, specifications and documents for a 2-1977120-7?
Additional datasheets, footprints and schematics for 2-1977120-7 are listed on our Part Details page. You can also find images and similar parts to 2-1977120-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1977120-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1977120-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1977120-7 fall under?
The 2-1977120-7 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1977120-7 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1977120-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1977120-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1977120-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 2-1977120-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1977120-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1977120-7?
You can fill out our help required form which you can use to request a quote for 2-1977120-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.