Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 3 |
---|---|
Cross-Section Range | 185 – 300mm² |
Insulation Diameter | 40 – 47mm |
Length (Installed) | 1900mm |
Voltage Class | ≤ 42kV |
Armoring | Steel Tape |
Design Specification | IEC 60502-4 |
Installation Instruction | Chinese |
Product Availability | China |
Termination Length | 510 – 610mm |
Shelf Life | 2 Years |
Coating Style | Painting |
Compression Lug Included (Shield) | No |
Cable Shield Style | Tape |
Compression Lug Included (Conductor) | No |
Technology | Cold Shrink, Cold Applied |
Mechanical Lug Included (Conductor) | Yes |
Mechanical Lug Included (Shield) | No |
Operating Temperature Range | -40 – 40°C |
Where can I find additional details, specifications and documents for a 2197671-4?
Additional datasheets, footprints and schematics for 2197671-4 are listed on our Part Details page. You can also find images and similar parts to 2197671-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2197671-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2197671-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2197671-4 fall under?
The 2197671-4 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 2197671-4 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2197671-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2197671-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2197671-4 have stock available?
There is no stock from authorised distributors for 2197671-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2197671-4 often in real-time on the comparison pages.
What if I can't find stock of 2197671-4?
You can fill out our help required form which you can use to request a quote for 2197671-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.