Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
35,260
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
35,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
35,260
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
35,260
in stock
|
Buy Now | |
Farnell
from US$0.28
|
28,250
in stock
|
Buy Now | |
TE Store
from US$0.31
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 12 |
Number of Power Positions | 12 |
Keying | B |
Row-to-Row Spacing | .205in, 5.2mm |
Number of Signal Positions | 12 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2µm, 78.73µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Retention | With |
Contact Base Material | Copper Alloy |
Wire Size | 24 – 20AWG, .204 – .517mm², 414.44 – 1045.97CMA |
Length | 1in, 25.5mm |
Height | 12.4mm, .488in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .129in, 3.3mm |
Housing Color | Blue |
Housing Material | PA 66 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Mating Retention Type | Locking Latch, Latch |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Method | Bag |
Packaging Quantity | 200 |
Contact Type | Receptacle |
Product Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Housing Type | Plug Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers&wire Housings Gi Conn 3.3 Plug Hsg 12P |Amp Te Connectivity 2-1971905-6 | Newark Electronics |
Headers&Wire Housings GI CONN 3.3 PLUG HSG 12P | Rapid Electronics |
TE Connectivity - AMP PLUG HOUSING 12PKEYING-BNEW GIC3.3 | Distrelec |
PLUG HOUSING 12POS,KEYING-B,NEW GIC3.3 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.3 mm Housing Plug Wire-to-Board 12 | Glow Wire Grace Inertia Plug | Part Number: 2-1971905-6 | Internal Number: 2-1971905-6 | 3.3 mm | TE Connectivity | TE Store |
Grace Inertia Plug 12P Key-B 3.3 | RS |
CONN HOUSING, HEADER, 12POS, 2ROW, 3.3MM | element14 |
Where can I find additional details, specifications and documents for a 2-1971905-6?
Additional datasheets, footprints and schematics for 2-1971905-6 are listed on our Part Details page. You can also find images and similar parts to 2-1971905-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1971905-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1971905-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1971905-6 fall under?
The 2-1971905-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1971905-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1971905-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1971905-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1971905-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1971905-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1971905-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1971905-6?
You can fill out our help required form which you can use to request a quote for 2-1971905-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.