Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Positions | 6 |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 6mm, .236in |
Housing Material | Glass-Filled PBT |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug Housing, Cap Housing (FH/PM) |
Halogen Free | No |
Packaging Method | Bag |
Packaging Quantity | 1400 |
Product Type | Accessory |
Glow Wire Rating | Hot Wire Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -67 – 284°F, -55 – 140°C |
Ptl 2 X 3 Locking Plate Hwi Natural |Te Connectivity 2-1971778-3 | Newark Electronics |
2 X 3 LOCKING PLATE NATURAL | Avnet America |
Where can I find additional details, specifications and documents for a 2-1971778-3?
Additional datasheets, footprints and schematics for 2-1971778-3 are listed on our Part Details page. You can also find images and similar parts to 2-1971778-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1971778-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1971778-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1971778-3 fall under?
The 2-1971778-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 2-1971778-3 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1971778-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1971778-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1971778-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1971778-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1971778-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1971778-3?
You can fill out our help required form which you can use to request a quote for 2-1971778-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.