Status: | Unknown |
---|---|
Series: | 21.95MH/XX Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 4Ways |
Rated Current | 15A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | 21.95MH/XX Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL VDE |
Approval Category | CSA UL VDE |
Colour | Green |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 15A |
External Length / Height | 11.1mm |
Flammability Rating | UL94V-0 |
Housing | PA66(V0) |
Insulation Resistance | 500Mohm |
Lead Spacing | 5.08mm |
Length | 20.32mm |
No. of Contacts | 4Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Thread Size | M3 |
Voltage Rating VAC | 300V |
Wire Area Size Max | 2.5mm² |
Withstand Voltage | 415V |
Working Voltage | 250V |
HEADER, SIDE ENTRY, 4WAY | element14 |
Where can I find additional details, specifications and documents for a 21.95MH/4?
Additional datasheets, footprints and schematics for 21.95MH/4 are listed on our Part Details page. You can also find images and similar parts to 21.95MH/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21.95MH/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21.95MH/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21.95MH/4 fall under?
The 21.95MH/4 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 21.95MH/4 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21.95MH/4 you can contact the distributor directly for product support, shipping queries etc.
Is the 21.95MH/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21.95MH/4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 21.95MH/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21.95MH/4 often in real-time on the comparison pages.
What if I can't find stock of 21.95MH/4?
You can fill out our help required form which you can use to request a quote for 21.95MH/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.