2195A1-28V Optoelectronics, LEDs & Displays by Visual Communications Company

INCANDESCENT INDICATOR 7.87MM 28V

Status: Unknown
Series: 2195A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$5.74
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
1
in stock
Buy Now
Logo for element14
element14
from US$4.33
1
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Lamp Base Type Wire Leaded
Mounting Hole Dia 7.87mm
Current Rating -
Supply Voltage 28V
Lens Shape Round with Flat Top
Product Range 2195A Series

Alternative Descriptions

Incandescent Indicator, 7.87Mm, 28V | Newark Electronics
INCANDESCENT INDICATOR, 7.87MM, 28V | element14
CML NEON & INCANDESCENT INDICA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2195A1-28V?

Additional datasheets, footprints and schematics for 2195A1-28V are listed on our Part Details page. You can also find images and similar parts to 2195A1-28V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2195A1-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195A1-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2195A1-28V fall under?

The 2195A1-28V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2195A1-28V when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2195A1-28V you can contact the distributor directly for product support, shipping queries etc.

Is the 2195A1-28V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2195A1-28V have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 2195A1-28V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2195A1-28V often in real-time on the comparison pages.

What if I can't find stock of 2195A1-28V?

You can fill out our help required form which you can use to request a quote for 2195A1-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay