Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Weight | 8g, .282oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi0.15 |
Contact Current Rating (Max) | 8A |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Insulation Clearance Class | 5 – 8mm |
Product Height | 12.3mm, .484in |
Length Class (Mechanical) | 25 – 30mm |
Product Width | .398in, 10.1mm |
Product Length | 28.5mm, 1.122in |
Height Class (Mechanical) | 12 – 13mm |
Width Class (Mechanical) | 10 – 12mm |
Coil Power Rating Class | 200 – 300mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Power Rating DC | 245mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Short-Time Current | 8A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Switching Voltage (Max) | 400VAC |
Contact Voltage Rating | 250VAC |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Continuous Current | 8A |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 9391Ω |
Contact Limiting Making Current | 8A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Reel |
実装方法 | Reel |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 50 – 70°C |
Where can I find additional details, specifications and documents for a 2-1956170-0?
Additional datasheets, footprints and schematics for 2-1956170-0 are listed on our Part Details page. You can also find images and similar parts to 2-1956170-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1956170-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1956170-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1956170-0 fall under?
The 2-1956170-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1956170-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1956170-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1956170-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1956170-0 have stock available?
There is no stock from authorised distributors for 2-1956170-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1956170-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1956170-0?
You can fill out our help required form which you can use to request a quote for 2-1956170-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.