2194A5-28V Visual Communications Parts by Visual Communications Company

INCANDESCENT INDICATOR GRN 28V WIRE

Status: Unknown
Series: 2194A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$3.69
55
in stock
Buy Now
Logo for element14
element14
from US$1.85
-
Buy Now

Specifications

Lamp Base Type Wire Leaded
Mounting Hole Dia 7.87mm
Current Rating -
Supply Voltage 28V
Lens Shape Round with Flat Top
Product Range 2194A Series

Alternative Descriptions

CML NEON & INCANDESCENT INDICA | Relay Specialties
Incandescent Indicator, Grn, 28V, Wire | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2194A5-28V?

Additional datasheets, footprints and schematics for 2194A5-28V are listed on our Part Details page. You can also find images and similar parts to 2194A5-28V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2194A5-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2194A5-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2194A5-28V fall under?

The 2194A5-28V is listed under Visual Communications Parts.

Can I view similar or alternative parts?

You can view similar parts to 2194A5-28V when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2194A5-28V you can contact the distributor directly for product support, shipping queries etc.

Is the 2194A5-28V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2194A5-28V have stock available?

Authorised distributors including Relay Specialties, element14 and Newark Electronics have stock available or on a lead time for 2194A5-28V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2194A5-28V often in real-time on the comparison pages.

What if I can't find stock of 2194A5-28V?

You can fill out our help required form which you can use to request a quote for 2194A5-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay