Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cutter Type | Heavy Duty |
---|---|
Overall Length | 140mm |
Cut Type | Shear |
Cutting Capacity Max | 2mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 2193AS?
Additional datasheets, footprints and schematics for 2193AS are listed on our Part Details page. You can also find images and similar parts to 2193AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2193AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2193AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2193AS fall under?
The 2193AS is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2193AS when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2193AS you can contact the distributor directly for product support, shipping queries etc.
Is the 2193AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2193AS have stock available?
There is no stock from authorised distributors for 2193AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2193AS often in real-time on the comparison pages.
What if I can't find stock of 2193AS?
You can fill out our help required form which you can use to request a quote for 2193AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.