Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Mating Post Length | .141in, 3.6mm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.73µin |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material | Gold |
Contact Type | Tab |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3.5A |
Row-to-Row Spacing | .129in, 3.3mm |
PCB Thickness (Recommended) | 1.0 – 1.6mm, .039 – .062in |
Connector Width | .444in, 11.3mm |
Connector Height | 12.45mm, .490in |
コネクタの高さ | 12.45mm |
Connector Length | 7.6mm, .299in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Retention Leg |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Quantity | 61 |
Packaging Method | Tube |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
AMP2-1939261-2 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1939261-2?
Additional datasheets, footprints and schematics for 2-1939261-2 are listed on our Part Details page. You can also find images and similar parts to 2-1939261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1939261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1939261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1939261-2 fall under?
The 2-1939261-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1939261-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1939261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1939261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1939261-2 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 2-1939261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1939261-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1939261-2?
You can fill out our help required form which you can use to request a quote for 2-1939261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.