Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
219271N005,
9-1191617-7 |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.51
|
-
|
Buy Now |
Lead Plating Material | Tin |
---|---|
Lead Color | White/Black |
Lead Stranding | Stranded |
Pre-Installed Lead | No |
Pre-Installed Lead Type | 55A0111 |
Dielectric Outside Diameter (Max) | .1in, 2.5mm |
Jacket Outside Diameter | 7mm, .25in |
Recovered Inside Diameter (Max) | 2.5mm, .1in |
Wire Size | 24AWG, .25mm² |
Pre-Installed Lead Wire Size | 475CMA, .24mm², 24AWG |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Expanded Inside Diameter (Min) | 7.6mm, .3in |
Overall Length | 19.1mm, .75in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
*** THIS PART ON HOLD *** | TTI Europe |
Where can I find additional details, specifications and documents for a 219271N005?
Additional datasheets, footprints and schematics for 219271N005 are listed on our Part Details page. You can also find images and similar parts to 219271N005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 219271N005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 219271N005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 219271N005 fall under?
The 219271N005 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 219271N005 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 219271N005 you can contact the distributor directly for product support, shipping queries etc.
Is the 219271N005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 219271N005 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 219271N005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 219271N005 often in real-time on the comparison pages.
What if I can't find stock of 219271N005?
You can fill out our help required form which you can use to request a quote for 219271N005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.