Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.07
|
No stock
|
Buy Now | |
RS Americas
from US$1.08
|
1,193
in stock
|
Buy Now | |
element14
from US$14.95
|
349
in stock
|
Buy Now | |
Farnell
from US$16.73
|
349
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.46
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$11.78
|
-
|
Buy Now | |
Sager
from US$12.75
|
-
|
Buy Now |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 4 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Steel |
Contact Plating | Nickel Plated Contacts |
For Use With | D Batteries |
BATT HOLDER, D X 4, PANEL | element14 |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 4 D SIZE SIDE/SIDE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Recessed, Rubber, 1/2 in., 1/4 in., 1/4 in., 1/8 in., 1/8 in., Black | Abbatron / HH Smith 2192 | RS Americas |
Where can I find additional details, specifications and documents for a 2192?
Additional datasheets, footprints and schematics for 2192 are listed on our Part Details page. You can also find images and similar parts to 2192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2192 fall under?
The 2192 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2192 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2192 you can contact the distributor directly for product support, shipping queries etc.
Is the 2192 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2192 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 2192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2192 often in real-time on the comparison pages.
What if I can't find stock of 2192?
You can fill out our help required form which you can use to request a quote for 2192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.