Status: | Unknown |
---|---|
Series: | 2191 Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 7.87mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | - |
Product Range | 2191 Series |
SVHC | No SVHC (27-Jun-2018) |
CML LED INDICATORS - INDICATOR | Relay Specialties |
Panel Mount Indicator, Led, 7.87Mm, Yellow, 24V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 24V | element14 |
Where can I find additional details, specifications and documents for a 2191QL7-24V?
Additional datasheets, footprints and schematics for 2191QL7-24V are listed on our Part Details page. You can also find images and similar parts to 2191QL7-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2191QL7-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2191QL7-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2191QL7-24V fall under?
The 2191QL7-24V is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 2191QL7-24V when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2191QL7-24V you can contact the distributor directly for product support, shipping queries etc.
Is the 2191QL7-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2191QL7-24V have stock available?
Authorised distributors including RS Americas, Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2191QL7-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2191QL7-24V often in real-time on the comparison pages.
What if I can't find stock of 2191QL7-24V?
You can fill out our help required form which you can use to request a quote for 2191QL7-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.