Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Scope Channels | 0+2 Channel |
---|---|
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 40 kpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | TFT LCD Color |
RoHS Compliant | Yes |
Digital Storage Osc, 100Mhz, 2-Ch, 1Year | Newark Electronics |
DSO - Digital Storage Oscilloscope Bench 2 Channel 100Mhz 1 GSa/s 40 Kpts | B&K Precision 2190E | RS Americas |
Blank Blank | Jameco Electronics |
Digital Storage Oscilloscope, 60MHz, 1 GSa/s | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2190E?
Additional datasheets, footprints and schematics for 2190E are listed on our Part Details page. You can also find images and similar parts to 2190E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2190E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2190E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2190E fall under?
The 2190E is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 2190E when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2190E you can contact the distributor directly for product support, shipping queries etc.
Is the 2190E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2190E have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS Americas, Jameco Electronics and Carlton-Bates have stock available or on a lead time for 2190E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2190E often in real-time on the comparison pages.
What if I can't find stock of 2190E?
You can fill out our help required form which you can use to request a quote for 2190E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.