Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23700-F0002-A408 |
Prices starting from US$39.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.90
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$83.95
|
109
in stock
|
Buy Now | |
element14
from US$44.45
|
109
in stock
|
Buy Now | |
TTI Europe
from US$51.76
|
32
in stock
|
Buy Now | |
Distrelec
from US$59.01
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
53
in stock
|
Buy Now | |
Future Electronics
from US$42.81
|
-
|
Buy Now | |
Avnet America
from US$39.13
|
-
|
Buy Now | |
Boersig
from US$45.06
|
-
|
Buy Now |
Weight | 1.376oz, 39g |
---|---|
Terminal Type | Plug-In, Quick Connect |
Contact Arrangement | 1 Form X (NO - DM) |
Contact Base Material | Ag Alloy |
Contact Current Class | <20A |
Width Class (Mechanical) | 30 – 40mm |
Height | 29.9mm, 1.177in |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Width | 1.441in, 36.6mm |
Length | 1.177in, 29.9mm |
Contact Switching Voltage (Max) | 450VDC |
Insulation Initial Dielectric Between Contacts and Coil | 2000Vrms |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 20A |
Coil Power Rating (DC) | 3500mW |
Coil Magnetic System | Monostable - DC |
Insulation Initial Dielectric Between Coil/Contact Class | <1000V |
Coil Resistance | 41.6Ω |
Insulation Initial Dielectric Between Open Contacts | 2000Vrms |
Coil Suppress | With Parallel Resistor |
Rated Coil Voltage | 12VDC |
Rated Voltage | 400VDC |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Mini K HV Precharge Relay |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -40 – 85°C°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Automotive Relay, Spst-No, 12V, Plug In Rohs Compliant: Yes |Te Connectivity 2-1904058-7 | Newark Electronics |
AUTOMOTIVE RELAY, SPST-NO, 12V, PLUG IN | element14 |
MINI K HV 12V 20A PLUG-IN | TTI Europe |
TE Connectivity - AMP Relay V23700F0002A408-EV-CBOX | Distrelec |
Relay Automotive SPST-NO-DM 20A 12VDC 41.6 Ohm Plug In | Avnet Abacus |
SPST-NO 12 V 20 A 3.5 W Flat Terminal Quick Connect Plug-In Automotive¦Relay | Future Electronics |
V23700-F0002-A408 | Boersig |
Where can I find additional details, specifications and documents for a 2-1904058-7?
Additional datasheets, footprints and schematics for 2-1904058-7 are listed on our Part Details page. You can also find images and similar parts to 2-1904058-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1904058-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1904058-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1904058-7 fall under?
The 2-1904058-7 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > High Voltage Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1904058-7 when available in the High Voltage Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1904058-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1904058-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1904058-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Distrelec have stock available or on a lead time for 2-1904058-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1904058-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1904058-7?
You can fill out our help required form which you can use to request a quote for 2-1904058-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.