Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0 332 209 204 |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.18
|
129
in stock
|
Buy Now | |
TTI Europe
from US$2.31
|
7,400
in stock
|
Buy Now | |
Rapid Electronics
from US$6.74
|
4,613
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
2,200
in stock
|
Buy Now | |
RS Americas
from US$8.72
|
1,319
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.28
|
995
in stock
|
Buy Now | |
Chip One Stop
from US$9.09
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
129
in stock
|
Buy Now | |
element14
from US$6.72
|
129
in stock
|
Buy Now | |
Distrelec
from US$15.48
|
96
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,276
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
298
in stock
|
Buy Now | |
Avnet America
from US$7.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Weight | 1.2oz, 35g |
---|---|
Terminal Type | Plug-In, Quick Connect |
Contact Base Material | Ag Alloy |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 30 – 50 A |
Length | 22mm, .866in |
Width Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 15 – 16 mm |
Height | 16mm, .63in |
Length Class (Mechanical) | 20 – 25 mm |
Width | 28.5mm, 1.122in |
Contact Limiting Breaking Current | 20A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Making Current | 120A |
Rated Voltage | 24VDC |
Rated Coil Voltage | 24VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Current Rating (85°C) | 20A |
Coil Suppression | Diode (Cathode 86) |
Coil Power Rating (DC) | 2300mW |
Coil Power Rating Class | <1.5WW |
Contact Limiting Short-Time Current | 210A |
Contact Limiting Continuous Current | 50A |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 255Ω |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay B |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
MINI EC 24V WITH DIODE | TTI Europe |
Automotive Relays V23234A0004X051-EV-100 | Rapid Electronics |
Relay, Automotive, 40A, 24V, SPDT, Non Latching, Socketable, Plug-In, SRF-A Serie | TE Connectivity 2-1904025-3 | RS Americas |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay, Automotive, Spdt, 24Vdc, 50A | Newark Electronics |
TE Connectivity - Potter & Brumfield Automotive Relay 1CO 50A DC 24V 255Ohm | Distrelec |
Electromechanical Relay SPDT 120(NO)/45(NC)A 24VDC 255Ohm Plug-In | Avnet Abacus |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a 2-1904025-3?
Additional datasheets, footprints and schematics for 2-1904025-3 are listed on our Part Details page. You can also find images and similar parts to 2-1904025-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1904025-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1904025-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1904025-3 fall under?
The 2-1904025-3 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1904025-3 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1904025-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1904025-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1904025-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 2-1904025-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1904025-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1904025-3?
You can fill out our help required form which you can use to request a quote for 2-1904025-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.