Status: | Unknown |
---|---|
Series: | 219 Series |
RoHS: | Compliant |
Prices starting from US$1.83
Thermal Resistance | 8°C/W |
---|---|
Packages Cooled | TO-263 |
External Width - Metric | 25.9mm |
External Height - Metric | 12.19mm |
External Length - Metric | 12.7mm |
Product Range | 219 Series |
RoHS Compliant | Yes |
219 Series 12.7 x 25.91 mm 8â–‘C/W Solderable Feet TO-263 Heatsink Anodzd | Future Electronics |
Heat Sink, Aluminium, To-263 | Newark Electronics |
Heat Sinks Heat Sink for TO263 Device, SMD, Solderable Feet, 12.7mm L, 25.91mm W, 12.19mm H | Sager |
BOARD LEVEL HEAT SINK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 219-263A?
Additional datasheets, footprints and schematics for 219-263A are listed on our Part Details page. You can also find images and similar parts to 219-263A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 219-263A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 219-263A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 219-263A fall under?
The 219-263A is listed under Cooling & Thermal Management > Heat Sinks > Natural Convection Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 219-263A when available in the Natural Convection Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 219-263A you can contact the distributor directly for product support, shipping queries etc.
Is the 219-263A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 219-263A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 219-263A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 219-263A often in real-time on the comparison pages.
What if I can't find stock of 219-263A?
You can fill out our help required form which you can use to request a quote for 219-263A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.