Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1879456-1 |
Prices starting from US$86.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$102.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$111.01
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$111.01
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$111.96
|
-
|
Buy Now | |
Avnet America
from US$86.45
|
-
|
Buy Now | |
element14
from US$101.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 560 x 60 x 119mm |
Voltage Rating | 2500 V |
Resistance | 47Ω |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Power Rating | 2000W |
Mount Style | Bracket |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Solder Lug |
Operating Temperature Range | -25 – 225°C |
Temperature Coefficient | ±440ppm/°C |
TE2000B47RJ | Heilind Electronics |
Res, Wirewound, 47R, 2Kw, Solder | Newark Electronics |
Res Wirewound 47 Ohm 5% 2000W ±440ppm/°C RDL Lug Bolt-On/Bracket Mount | Avnet America |
RES, WIREWOUND, 47R, 2KW, SOLDER | Farnell |
Resistor, 47 Ohm, � 5%, 2000 W, Wirewound, High Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1879456-1?
Additional datasheets, footprints and schematics for 2-1879456-1 are listed on our Part Details page. You can also find images and similar parts to 2-1879456-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1879456-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1879456-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1879456-1 fall under?
The 2-1879456-1 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1879456-1 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1879456-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1879456-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1879456-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2-1879456-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1879456-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1879456-1?
You can fill out our help required form which you can use to request a quote for 2-1879456-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.