2-1879291-2 Capacitors by TE Connectivity

CAP, ALU ELECTROLYTIC, 47UF, 16V, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Cap, Alu Electrolytic, 47Uf, 16V, Smd Rohs Compliant: Yes |Neohm Te Connectivity 2-1879291-2 | Newark Electronics
Aluminum Electrolytic Capacitor, 47 uF, 16 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet America
Aluminum Electrolytic Capacitor, 47 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1879291-2?

Additional datasheets, footprints and schematics for 2-1879291-2 are listed on our Part Details page. You can also find images and similar parts to 2-1879291-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1879291-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1879291-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1879291-2 fall under?

The 2-1879291-2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2-1879291-2 when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1879291-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1879291-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2-1879291-2 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-1879291-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1879291-2 often in real-time on the comparison pages.

What if I can't find stock of 2-1879291-2?

You can fill out our help required form which you can use to request a quote for 2-1879291-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay