Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.19
|
No stock
|
Buy Now | |
TE Store
from US$8.68
|
1,477
in stock
|
Buy Now | |
Rapid Electronics
from US$7.93
|
1,468
in stock
|
Buy Now | |
Chip One Stop
from US$7.33
|
1,468
in stock
|
Buy Now | |
Farnell
from US$8.89
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
360
in stock
|
Buy Now | |
Future Electronics
from US$7.12
|
-
|
Buy Now | |
Avnet America
from US$6.41
|
-
|
Buy Now | |
RS Americas
from US$10.80
|
-
|
Buy Now | |
Boersig
from US$8.18
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Number of Positions | 32 |
PCB Mount Orientation | Vertical |
Number of Columns | 4 |
Board-to-Board Configuration | Vertical |
Contact Current Rating (Max) | .5A |
Row-to-Row Spacing | .098in, 2.5mm |
Impedance | 92Ω |
Centerline (Pitch) | .154in, 3.9mm |
Number of Shrouded Sides | 2 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Connector Style | Plug |
Shrouded | Partially Shrouded |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Post Type | Through Hole - Press-Fit |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SW PIR HDR BP, 92OHM, 4X4 OEW Number of Positions: 32 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 32 2.5 mm .098" With | Part Number: 2187724-1 | Internal Number: 2187724-1 | TE Connectivity | TE Store |
SW PIR HDR BP 92OHM 4X4 OEW | Rapid Electronics |
CONN, BACKPLANE, HDR, 32POS, 4ROW, 3.9MM | Farnell |
Conn, Backplane, Header, 32Pos, 3.9Mm | Newark Electronics |
Backplane Connector Plug 32 Position 2.5mm Straight Press Fit Through Hole | Avnet America |
SW PIR HDR BP, 92OHM, 4X4 OEW | TE Connectivity 2187724-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2187724-1?
Additional datasheets, footprints and schematics for 2187724-1 are listed on our Part Details page. You can also find images and similar parts to 2187724-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2187724-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2187724-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2187724-1 fall under?
The 2187724-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2187724-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2187724-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2187724-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2187724-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 2187724-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2187724-1 often in real-time on the comparison pages.
What if I can't find stock of 2187724-1?
You can fill out our help required form which you can use to request a quote for 2187724-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.