Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Copper Alloy |
---|---|
Number of Ground Positions | 54 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 96 |
Pairs per Column | 8 |
Number of Pairs | 48 |
Number of Rows | 8 |
Number of Power Positions | 96 |
Number of Positions | 96 |
Number of Columns | 6 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .4A |
Contact Type | Socket |
Contact Shape & Form | Dual Beam |
Row-to-Row Spacing | 2.5mm, .098in |
Operating Voltage | 80VAC |
Impedance | 85Ω |
Centerline (Pitch) | 3.9mm, .154in |
Housing Material | LCP (Liquid Crystal Polymer) |
Number of Shrouded Sides | 0 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL |
Mating Alignment | With |
Guide Hardware | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment Type | Keyed |
Durability Rating | 200Cycles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Module Type | Center |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shrouded | Unshrouded |
Sealable | No |
Connector System | Board-to-Board |
Connector Type | Receptacle |
Post Type | Through Hole - Press-Fit |
Data Rate | 56Gb/s |
Differential Impedance | 85Ω |
Number of Differential Pairs per Column | 8 |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Special Order: SW PIR RECT, 85OHM, 8X6 Number of Positions: 96 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 96 2.5 mm .098" With | Part Number: 2187349-1 | Internal Number: 2187349-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2187349-1?
Additional datasheets, footprints and schematics for 2187349-1 are listed on our Part Details page. You can also find images and similar parts to 2187349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2187349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2187349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2187349-1 fall under?
The 2187349-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2187349-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2187349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2187349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2187349-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2187349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2187349-1 often in real-time on the comparison pages.
What if I can't find stock of 2187349-1?
You can fill out our help required form which you can use to request a quote for 2187349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.