Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 38 |
Contact Type | Socket |
Contact Current Rating (Max) | 4A |
Row-to-Row Spacing | .129in, 3.3mm |
Connector Height | 20.6mm, .811in |
Connector Length | 77.7mm, 3.05in |
コネクタの高さ | 20.6mm |
Operating Voltage | 150VAC, 150VDC |
Centerline (Pitch) | 3.5mm, .137in |
Housing Material | Polyester GF |
Housing Color | Black |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
For Use With | Mates with Headers |
Packaging Quantity | 18 |
Packaging Method | Tray |
実装方法 | Tray |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Spring Clamp |
Operating Temperature Range | -30 – 221°F, -30 – 105°C |
DYNAMIC 1900D REC ASSY(SPR CLAMP) 38P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 38 Centerline (Pitch): .137 in Housing Receptacle Wire-to-Board 38 | Dynamic 1900D Rec Assy Cage | Part Number: 2-1871940-9 | Internal Number: 2-1871940-9 | .137" | TE Connectivity | TE Store |
Dynamic 1900D Rec Assy(Spr Clamp) 38P |Amp Te Connectivity 2-1871940-9 | Newark Electronics |
DYNAMIC 1900D REC ASSY(SPR CLAMP) 38P | Avnet America |
Where can I find additional details, specifications and documents for a 2-1871940-9?
Additional datasheets, footprints and schematics for 2-1871940-9 are listed on our Part Details page. You can also find images and similar parts to 2-1871940-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1871940-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1871940-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1871940-9 fall under?
The 2-1871940-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1871940-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1871940-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1871940-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1871940-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 2-1871940-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1871940-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1871940-9?
You can fill out our help required form which you can use to request a quote for 2-1871940-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.