Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.35mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 6.6mm |
Width | 10.2mm |
Accessory Type | Cable Tie Holder |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2184?
Additional datasheets, footprints and schematics for 2184 are listed on our Part Details page. You can also find images and similar parts to 2184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2184 fall under?
The 2184 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2184 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2184 you can contact the distributor directly for product support, shipping queries etc.
Is the 2184 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2184 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 2184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2184 often in real-time on the comparison pages.
What if I can't find stock of 2184?
You can fill out our help required form which you can use to request a quote for 2184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.