Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 8 |
Keying | Y |
Contact Current Rating (Max) | 5A |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
Length | .496in, 15.02mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Width | .59in |
幅 | 15mm |
Tail Length | 3.1mm, .122in |
Height | .464in, 11.8mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 37 |
Connector Style | Plug |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Row-to-Row Spacing | .1299in, 3.3mm |
Shielded | No |
Product Type | Connector |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 2-1827876-4?
Additional datasheets, footprints and schematics for 2-1827876-4 are listed on our Part Details page. You can also find images and similar parts to 2-1827876-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1827876-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1827876-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1827876-4 fall under?
The 2-1827876-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1827876-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1827876-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1827876-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1827876-4 have stock available?
There is no stock from authorised distributors for 2-1827876-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1827876-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1827876-4?
You can fill out our help required form which you can use to request a quote for 2-1827876-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.