Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM14JLH |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
6,549
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
5,260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Case Material | Nylon |
---|---|
Bushing Style | Unthreaded |
Actuator Profile | Extended |
Actuator Force | 3.53oz, 100g |
Actuator Color | Brown |
Actuator Material | Nylon |
Case Color | Black |
Cover Material | PET Film |
Operating Function | NO |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Tactile Feel | With |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | Yes |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .37in, 9.4mm |
Button Width | .138in, 3.5mm |
Switch Height | .512in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Product Type | Switch |
Dust Proof | No |
Actuator Style | Round |
Leg Style | Kinked |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
FSM14JLH=6MM TACT SWITCH HIGH TEMP | Rapid Electronics |
Fsm14Jlh=6Mm Tact Switch, High Temp |Amp Te Connectivity 2-1825910-6 | Newark Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
SPST Round Top Extended Actuator Untreaded Tactile Pushbutton Switch | Future Electronics |
AMP2-1825910-6 | Avnet America |
Switch, Fsm14Jlh=6Mm Tact Switch, High Temp | TE Connectivity 2-1825910-6 | RS Americas |
Special Order: FSM14JLH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 2-1825910-6 | Internal Number: 2-1825910-6 | Alias Number: FSM14JLH | TE Connectivity | TE Store |
Tactile Switches SWITCH TACTILE | Sager |
TACTILE SWITCH, 0.05A, 24VDC, 100GF, THT | Farnell |
Where can I find additional details, specifications and documents for a 2-1825910-6?
Additional datasheets, footprints and schematics for 2-1825910-6 are listed on our Part Details page. You can also find images and similar parts to 2-1825910-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825910-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825910-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825910-6 fall under?
The 2-1825910-6 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825910-6 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825910-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825910-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825910-6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 2-1825910-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825910-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1825910-6?
You can fill out our help required form which you can use to request a quote for 2-1825910-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.