Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201SYCB04 |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
28
in stock
|
Buy Now | |
TE Store
from US$5.65
|
366
in stock
|
Buy Now | |
RS Americas
from US$2.65
|
277
in stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
-
|
Buy Now | |
Future Electronics
from US$2.51
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Boersig
from US$2.82
|
-
|
Buy Now | |
Sager
from US$1.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | 1/4-40 |
---|---|
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 10.4mm, .41in |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
Mounting Type | Through Hole |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Termination Type | Printed Circuit |
A201SYCB04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 2-1825138-4 | Internal Number: 2-1825138-4 | Alias Number: A201SYCB04 | TE Connectivity | TE Store |
Alcoswitch Switch Surface Mount 5 A125 VAC 125/250 VAC DPDT Printed Circuit | TE Connectivity 2-1825138-4 | RS Americas |
Switch,SurfaceMount,5A@125VAC,125/250VAC | RS |
Toggle Switches Dp On-On Lng Bat Pc Toggle Switch |Amp Te Connectivity 2-1825138-4 | Newark Electronics |
Gemini A Series 0.4 A 20 V DPDT On-On Panel Mount Toggle Switch | Future Electronics |
Switch Toggle ON None ON DPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk | Avnet America |
Toggle Switches DP ON-ON LNG BAT PC TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1825138-4?
Additional datasheets, footprints and schematics for 2-1825138-4 are listed on our Part Details page. You can also find images and similar parts to 2-1825138-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825138-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825138-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825138-4 fall under?
The 2-1825138-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825138-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825138-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825138-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825138-4 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2-1825138-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825138-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1825138-4?
You can fill out our help required form which you can use to request a quote for 2-1825138-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.