Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A103SYZQ04 |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
1,668
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
1,668
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
1,668
in stock
|
Buy Now | |
TE Store
from US$6.56
|
732
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
element14
from US$3.64
|
-
|
Buy Now | |
Sager
from US$2.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Operating Function | On Off On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | 10.4mm, .41in |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 V |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Toggle Style | Baton Long |
Switch Type | Toggle |
Sealed | Yes |
Product Type | Switch |
Toggle Actuation | Vertical |
Termination Type | Wire Lugs |
Switches Sp On-Off-On Bat Lug Toggle Switch |Alcoswitch Te Connectivity 2-1825137-0 | Newark Electronics |
Toggle Switches SP ON-OFF-ON BAT LUG TOGGLE | Rapid Electronics |
TOGGLE SW, SPDT, 5A, 250VAC, PANEL | Farnell |
A103SYZQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 2-1825137-0 | Internal Number: 2-1825137-0 | Alias Number: A103SYZQ04 | TE Connectivity | TE Store |
Gemini A Series SPDT On-Off-On Solder Lug Panel Mount Toggle Switch | Future Electronics |
Switch Toggle ON OFF ON SPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
SWITCH, TOGGLE, SPDT, 5A, 250V | element14 |
Toggle Switches SP ON-OFF-ON BAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1825137-0?
Additional datasheets, footprints and schematics for 2-1825137-0 are listed on our Part Details page. You can also find images and similar parts to 2-1825137-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825137-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825137-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825137-0 fall under?
The 2-1825137-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825137-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825137-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825137-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825137-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2-1825137-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825137-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1825137-0?
You can fill out our help required form which you can use to request a quote for 2-1825137-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.