Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF06S04 |
Actuator Color | White |
---|---|
Number of Positions | 6 |
Number of Switches | 6 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 1.2µin |
Solder Tail Contact Plating | Nickel |
Length | 17.22mm, .678in |
Height | 3.5mm, .138in |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 25 |
Switch Type | DIP |
Actuator Style | Flush, Slide |
Product Type | Switch |
Sealed | No |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
Adf06S04=Dip Swt,flush,smt-Gw |Te Connectivity 2-1825059-5 | Newark Electronics |
Switch DIP OFF ON SPST 6 Recessed Slide 0.1A 24VDC Gull Wing 2.54mm SMD | Avnet America |
Switch, Adf06S04=Dip Switch, t, Flush, Smt-Gw | TE Connectivity 2-1825059-5 | RS Americas |
DIP Switches / SIP Switches SWITCH DIP SPST FLUSH 6POS SMD | Sager |
Where can I find additional details, specifications and documents for a 2-1825059-5?
Additional datasheets, footprints and schematics for 2-1825059-5 are listed on our Part Details page. You can also find images and similar parts to 2-1825059-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825059-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825059-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825059-5 fall under?
The 2-1825059-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825059-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825059-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825059-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825059-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 2-1825059-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825059-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1825059-5?
You can fill out our help required form which you can use to request a quote for 2-1825059-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.