Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASF42RG04 |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$10.24
|
1,462
in stock
|
Buy Now | |
Rapid Electronics
from US$8.45
|
1,462
in stock
|
Buy Now | |
Chip One Stop
from US$7.63
|
1,462
in stock
|
Buy Now | |
Distrelec
from US$12.18
|
1,462
in stock
|
Buy Now | |
TE Store
from US$17.67
|
303
in stock
|
Buy Now | |
Avnet America
from US$6.97
|
-
|
Buy Now | |
RS Americas
from US$8.62
|
-
|
Buy Now | |
Boersig
from US$8.70
|
-
|
Buy Now | |
Sager
from US$7.76
|
-
|
Buy Now | |
Farnell
from US$10.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | .11in, 2.79mm |
---|---|
Actuator Material | Nylon |
Actuator Color | Natural |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Number of Positions | 4 |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Width | 7.35mm, .2894in |
Length | 17.78mm, .7in |
PCB Tail Length | .16in, 4.06mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Comment | Open Ended (Unsealed) Case |
Packaging Method | Tube |
Switch Style | Auto-Insertable |
Terminal Configuration | Standard |
Threaded Case | Without |
Switch Type | Slide |
Actuator Style | Flush, Side |
Grade | Telecom |
Product Type | Switch |
Termination Type | PC |
Slide Switches Asf42Rg04=4Pdt Autoslide |Amp Te Connectivity 2-1825011-4 | Newark Electronics |
Slide Switches ASF42RG04=4PDT AUTOSLIDE | Rapid Electronics |
TE Connectivity - AMP S Switch 4PDT On-On Latched 0.02A 20VDC | Distrelec |
ASF42RG04=4PDT AUTOSLIDE Configuration (Pole-Throw): Four Pole - Double Throw Product Orientation: Right Angle Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 4 Four Pole - Double Throw Right Angle Copper Alloy Single | Slide Switch | Part Number: 2-1825011-4 | Internal Number: 2-1825011-4 | Alias Number: ASF42RG04 | TE Connectivity | TE Store |
Switch Slide 4PDT Flush Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Tube | Avnet America |
Switch, Asf42Rg04=4Pdt Autoslide | TE Connectivity 2-1825011-4 | RS Americas |
Slide Switches 4PDT 2POS WHITE T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1825011-4?
Additional datasheets, footprints and schematics for 2-1825011-4 are listed on our Part Details page. You can also find images and similar parts to 2-1825011-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1825011-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1825011-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1825011-4 fall under?
The 2-1825011-4 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1825011-4 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1825011-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1825011-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1825011-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-1825011-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1825011-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1825011-4?
You can fill out our help required form which you can use to request a quote for 2-1825011-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.