Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Aluminum-Copper |
---|---|
Visual Inspection | Yes |
Number of Contact Bolts | 3 |
Inside Diameter | 26.5mm |
Bolt Head Size (Across Flats) | 22mm |
Voltage Class | ≤ 35kV |
Standards | ANSI/NEMA CC1-2009 |
NEMA Spacing (2-Hole) | No |
CSA Certified | No |
UL Listed | No |
REACH Compliance | Contains no REACH June 2014 SvHC(s) |
Indoor Use | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Overhead Distribution |
Outdoor Use | Yes |
Product Availability | ANZPAC, AMERICAS |
Technology | Shear Bolt |
Material | Aluminum-Copper |
Where can I find additional details, specifications and documents for a 2182485-1?
Additional datasheets, footprints and schematics for 2182485-1 are listed on our Part Details page. You can also find images and similar parts to 2182485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2182485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2182485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2182485-1 fall under?
The 2182485-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2182485-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2182485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2182485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2182485-1 have stock available?
There is no stock from authorised distributors for 2182485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2182485-1 often in real-time on the comparison pages.
What if I can't find stock of 2182485-1?
You can fill out our help required form which you can use to request a quote for 2182485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.