Status: | Unknown |
---|---|
Series: | NECTOR S Line Connectors |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.84
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.99
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$7.61
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$6.51
|
100
in stock
|
Buy Now | |
Distrelec
from US$9.74
|
100
in stock
|
Buy Now | |
Avnet America
from US$6.35
|
-
|
Buy Now | |
element14
from US$7.45
|
-
|
Buy Now |
Connector Type A | Outlet (LV-2) |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 8ft |
Cable Length - Metric | 2.44m |
Jacket Color | White |
Product Range | NECTOR S Line Connectors |
Status: | Unknown |
---|---|
Series: | NECTOR S Line Connectors |
RoHS: | Compliant |
Connector Type A | Outlet (LV-2) |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 8ft |
Cable Length - Metric | 2.44m |
Jacket Color | White |
Product Range | NECTOR S Line Connectors |
RoHS Compliant | Yes |
C/A Nectors Outlet To Pigtail Lv-2 Spt-2 |Amp Te Connectivity 2181198-4 | Newark Electronics |
White Outlet - Mini HVL LV-2 to Wire Leads 96.0 (2.44m) SSL Cable Assembly" | Future Electronics |
Lighting Cables C/A NECTOR S LV-2 OUTLET-PIGTAIL | Rapid Electronics |
TE Connectivity C/A NectorS Outlet to Pigtail LV-2 SPT-2 | Distrelec |
Cable Assembly Nector 2.43m 2 POS LV-4 Plug | Avnet America |
Where can I find additional details, specifications and documents for a 2181198-4?
Additional datasheets, footprints and schematics for 2181198-4 are listed on our Part Details page. You can also find images and similar parts to 2181198-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2181198-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2181198-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2181198-4 fall under?
The 2181198-4 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2181198-4 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2181198-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2181198-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2181198-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2181198-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2181198-4 often in real-time on the comparison pages.
What if I can't find stock of 2181198-4?
You can fill out our help required form which you can use to request a quote for 2181198-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.