Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating | 125VAC |
---|---|
Cable Length - Imperial | 2ft |
Cable Length - Metric | 0.61m |
Connector Type A | Plug (HV-2) |
Connector Type B | Free / Stripped End |
Jacket Colour | White |
Cord Category | SPT-2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Assembly, Hv2 Plug To Pigtail, 2Ft | Newark Electronics |
Cable Assembly 0.6m 2 POS Power PL | Avnet America |
CABLE ASSEMBLY, HV2 PLUG TO PIGTAIL, 2FT | element14 |
Where can I find additional details, specifications and documents for a 2181148-1?
Additional datasheets, footprints and schematics for 2181148-1 are listed on our Part Details page. You can also find images and similar parts to 2181148-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2181148-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2181148-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2181148-1 fall under?
The 2181148-1 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2181148-1 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2181148-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2181148-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2181148-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2181148-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2181148-1 often in real-time on the comparison pages.
What if I can't find stock of 2181148-1?
You can fill out our help required form which you can use to request a quote for 2181148-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.