Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
245
in stock
|
Buy Now | |
Heilind Electronics
from US$5.26
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.26
|
25
in stock
|
Buy Now | |
RS Americas
from US$4.47
|
24
in stock
|
Buy Now | |
Carlton-Bates
from US$5.13
|
-
|
Buy Now | |
Relay Specialties
from US$0.39
|
-
|
Buy Now | |
Sager
from US$3.24
|
-
|
Buy Now |
| Heilind Electronics |
Standoff, 1/4 Hex, M-F, Threaded (8-32), Length 3..00, Stainless Steel | Keystone Electronics 2181 | RS Americas |
Standoff - Stainless Steel/Bulk |Keystone 2181 | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers 3.00 M/F thrd stdoff 8-32 St Steel | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.4 |
Average Bulb Life | 20000h |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 2181?
Additional datasheets, footprints and schematics for 2181 are listed on our Part Details page. You can also find images and similar parts to 2181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2181 fall under?
The 2181 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 2181 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2181 you can contact the distributor directly for product support, shipping queries etc.
Is the 2181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2181 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 2181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2181 often in real-time on the comparison pages.
What if I can't find stock of 2181?
You can fill out our help required form which you can use to request a quote for 2181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.