Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.23
|
657
in stock
|
Buy Now | |
Rapid Electronics
from US$10.45
|
657
in stock
|
Buy Now | |
Chip One Stop
from US$8.40
|
657
in stock
|
Buy Now | |
Distrelec
from US$12.73
|
657
in stock
|
Buy Now | |
Avnet America
from US$8.72
|
-
|
Buy Now | |
element14
from US$9.22
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
PCB Mount Orientation | Vertical |
Pairs per Column | 6 |
Number of Ground Positions | 42 |
Stackable | Yes |
Board-to-Board Configuration | Vertical |
Number of Positions | 72 |
Number of Power Positions | 72 |
Number of Rows | 6 |
Number of Columns | 6 |
Number of Signal Positions | 72 |
Number of Pairs | 36 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Length | 4.65mm, .183in |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | .5 – 2.5µm, 20 – 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
コネクタの高さ | 11.3mm |
Connector Length | 1.07in, 27.4mm |
Connector Height | 1.07in, 11.3mm |
Connector Width | 21.4mm, .84in |
PCB Thickness (Recommended) | 1mm |
Stack Height | .065in, 1.65mm |
PCB Hole Diameter | .344mm |
Row-to-Row Spacing | .098in, 2.5mm |
Impedance | 100Ω |
Operating Voltage | 80VAC |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Keyed |
Guide Hardware | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Durability Rating | 200Cycles |
Packaging Method | Tube |
実装方法 | Tube |
Signal Arrangement | Differential |
Connector Style | Header |
Module Type | Center |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Partially Shrouded |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Post Type | Through Hole - Press-Fit |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 8 |
Data Rate | 56Gb/s |
Interface Type | 4.5mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .065in, 1.65mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
2180826-2 - Sw, Hdr, 6X6, Thick, Sn |Amp Te Connectivity 2180826-2 | Newark Electronics |
High Speed/Modular Conn SW HDR 6x6 Thick Sn | Rapid Electronics |
TE Connectivity SW HDR 6x6 Thick Sn High Speed / Modular Connectors SW HDR 6x6 Thick Sn | Distrelec |
SW, HDR, 6X6, THICK, SN | Farnell |
Conn Backplane PL 72Signal/156Ground POS 1.3mm Solder ST Thru-Hole | Avnet America |
CONNECTOR, BACKPLANE, HDR, 108POS, 6ROW | element14 |
Where can I find additional details, specifications and documents for a 2180826-2?
Additional datasheets, footprints and schematics for 2180826-2 are listed on our Part Details page. You can also find images and similar parts to 2180826-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2180826-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2180826-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2180826-2 fall under?
The 2180826-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2180826-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2180826-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2180826-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2180826-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2180826-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2180826-2 often in real-time on the comparison pages.
What if I can't find stock of 2180826-2?
You can fill out our help required form which you can use to request a quote for 2180826-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.