Status: | Unknown |
---|---|
Series: | POWERSTAT® Series |
RoHS: | Unknown |
Input Voltage | 240VAC |
---|---|
Output Voltage | 240VAC |
Output Current | 5A |
Constant Current Load | 5A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | POWERSTAT® Series |
Output Voltage Max | 240VAC |
Power Rating | 1.4kVA |
Variable Transformer | Newark Electronics |
Variable Transformer 0-240V 5A Out 1.2kVA, 120V Vi, Panel, 60Hz | Superior Electric 217CU | RS Americas |
Where can I find additional details, specifications and documents for a 217CU?
Additional datasheets, footprints and schematics for 217CU are listed on our Part Details page. You can also find images and similar parts to 217CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 217CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 217CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 217CU fall under?
The 217CU is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 217CU when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 217CU you can contact the distributor directly for product support, shipping queries etc.
Is the 217CU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 217CU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 217CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 217CU often in real-time on the comparison pages.
What if I can't find stock of 217CU?
You can fill out our help required form which you can use to request a quote for 217CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.