Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Stackable | Yes |
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Contact Mating Area Plating Material Thickness | 118µin, 3µm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 3µm, 118µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Stack Height | 3mm, .118in |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Nylon 6T |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | None |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 1500 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
High Temperature Compatible | Yes |
0.8 Btb Cap 24P W/Boss O/Tape |Amp Te Connectivity 2-179397-4 | Newark Electronics |
Conn Fine Pitch Connector RCP 24 POS 0.8mm Solder ST SMD T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-179397-4?
Additional datasheets, footprints and schematics for 2-179397-4 are listed on our Part Details page. You can also find images and similar parts to 2-179397-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179397-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179397-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179397-4 fall under?
The 2-179397-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-179397-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179397-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179397-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179397-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-179397-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179397-4 often in real-time on the comparison pages.
What if I can't find stock of 2-179397-4?
You can fill out our help required form which you can use to request a quote for 2-179397-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.