Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .4g, .014108oz |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Overall Length | 16.76mm, .66in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1600 – 4234CMA |
Stud Diameter | 3.9mm, .154in |
Wire Insulation Diameter (Min) | .105in |
Barrel Inside Diameter | 4.06mm, .055in, 1.42mm, .159in |
Wire Insulation Diameter | .105 – .17in, 2.67 – 4.32mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 0.8-2.0 Mm2 Ptpbr |Amp Te Connectivity 2178506-3 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL887 | TE Connectivity 2178506-3 | RS Americas |
RING TONGUE TERMINAL 0.8-2.0 MM2 PTPBR | Farnell |
RING TONGUE TERMINAL | Avnet America |
Where can I find additional details, specifications and documents for a 2178506-3?
Additional datasheets, footprints and schematics for 2178506-3 are listed on our Part Details page. You can also find images and similar parts to 2178506-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178506-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178506-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178506-3 fall under?
The 2178506-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2178506-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178506-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178506-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178506-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 2178506-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178506-3 often in real-time on the comparison pages.
What if I can't find stock of 2178506-3?
You can fill out our help required form which you can use to request a quote for 2178506-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.