Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
3POS UMNL PLUG HSG GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 2178473-3 | Internal Number: 2178473-3 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 3POS PLUG HSG GW | Rapid Electronics |
Conn Housing PL 3 POS ST Cable Mount | Avnet America |
Connector, 3Pos Umnl Plug Hsg Gw | TE Connectivity 2178473-3 | RS Americas |
TE Connectivity - AMP PWR CONN 3P UMNL PLUG HSG GW | Distrelec |
Where can I find additional details, specifications and documents for a 2178473-3?
Additional datasheets, footprints and schematics for 2178473-3 are listed on our Part Details page. You can also find images and similar parts to 2178473-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178473-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178473-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178473-3 fall under?
The 2178473-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2178473-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178473-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178473-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178473-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2178473-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178473-3 often in real-time on the comparison pages.
What if I can't find stock of 2178473-3?
You can fill out our help required form which you can use to request a quote for 2178473-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.