Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0390
|
16,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,635,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0474
|
2,635,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0360
|
2,635,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
2,630,000
in stock
|
Buy Now | |
Farnell
from US$0.0488
|
2,110,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
15,000
in stock
|
Buy Now | |
element14
from US$0.08
|
263
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0488
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Steel |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Extraction Force | 4.1kgf, 40Newton |
Wire Insulation Support | With |
Comment | With locking lance. |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Terminals Str Recp 14-18 Awg F-Spring Contact |Amp Te Connectivity 2178300-1 | Newark Electronics |
Terminals STR RECP 14-18 AWG F-Spring Contact | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
6.3 SRS F-SPRING LIF RECEPTACLE | RS |
18 û 14 AWG Insulated Crimp Quick Disconnect FASTON Terminal | Future Electronics |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Conn Quick Disconnect Terminal 14-18AWG RCP 19mm 5.5mm Nickel Reel | Avnet America |
6.3 SRS F-SPRING LIF RECEPT - NIST | TE Connectivity 2178300-1 | RS Americas |
250 FASTON,F-SPR REC.,18-14 AWG,PNST | Boersig |
Status: | Unknown |
---|---|
Series: | F-Spring FASTON Series |
RoHS: | Unknown |
Product Range | F-Spring FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 2178300-1?
Additional datasheets, footprints and schematics for 2178300-1 are listed on our Part Details page. You can also find images and similar parts to 2178300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178300-1 fall under?
The 2178300-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2178300-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178300-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2178300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178300-1 often in real-time on the comparison pages.
What if I can't find stock of 2178300-1?
You can fill out our help required form which you can use to request a quote for 2178300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.